Fab-Tex Filtration Inc. 6.25" Top Access Insert Style Wheelabrator Plate Utilizes Re-usable Metal Insert Pleated Filter Elements MT618345

Description
Insert Style Fits 6.44" dia. Wheelabrator plate Utilizes re-usable metal insert
Description
Insert Style Fits 6.44" dia. Wheelabrator plate Utilizes re-usable metal insert

Suppliers

Company
Product
Description
Supplier Links
6.25
Burlington, Ontario, Canada
6.25" Top Access Insert Style Wheelabrator Plate Utilizes Re-usable Metal Insert Pleated Filter Elements
MT618345
6.25" Top Access Insert Style Wheelabrator Plate Utilizes Re-usable Metal Insert Pleated Filter Elements MT618345
Insert Style Fits 6.44" dia. Wheelabrator plate Utilizes re-usable metal insert

Insert Style
Fits 6.44" dia. Wheelabrator plate
Utilizes re-usable metal insert

Supplier's Site

Technical Specifications

  Fab-Tex Filtration Inc.
Product Category Air Filters (industrial)
Product Number MT618345
Product Name 6.25" Top Access Insert Style Wheelabrator Plate Utilizes Re-usable Metal Insert Pleated Filter Elements
Features Pleated
Unlock Full Specs
to access all available technical data

Similar Products

HVAC Air Filters - 2035147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction HVAC Air Filters
Media Type Fiberglass; Polyester; Polyester
Height 18.9 inch (480 mm)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-5 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details
80mm Plastic Fan Filter Assembly - PFK-80 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 3.15 inch (80 mm)
View Details