Detroit Radiant Products Company Datasheets for Radiant Heaters
Radiant heaters use a reflective shield to direct radiant heat onto a heated surface.
Radiant Heaters: Learn more
| Product Name | Notes |
|---|---|
| All tubes coated with high temperature, corrosion resistant black coating | |
| Exclusive ceramic burner provides maximum infra-red radiation | |
| For use in harsh, wet, contaminated and outdoor applications | |
| Largest btu offering, extended venting runs, self-diagnostic circuit | |
| Mounts in any position, pollution free; no venting required | |
| Patented safety tip-over ball check, secondary radiating surface | |
| Tool-free access to controls, serviceability while unit is operating | |
| Two-stage operation with a 20% low-fire reduction |