Detroit Radiant Products Company Datasheets for Industrial Heaters

This is a general search form for all types of industrial heaters, devices which are available in a variety of sizes, shapes, and heating configurations.
Industrial Heaters: Learn more

Product Name Notes
All tubes coated with high temperature, corrosion resistant black coating
Exclusive ceramic burner provides maximum infra-red radiation
For use in harsh, wet, contaminated and outdoor applications
Largest btu offering, extended venting runs, self-diagnostic circuit
Mounts in any position, pollution free; no venting required
Patented safety tip-over ball check, secondary radiating surface
Tool-free access to controls, serviceability while unit is operating
Two-stage operation with a 20% low-fire reduction