NXP Semiconductors Microprocessors P3041NXN7NNC

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - P3041NXN7NNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P3041NXN7NNC
Microprocessors P3041NXN7NNC
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

Supplier's Site Datasheet
Microprocessors - P3041NXN7NNC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
P3041NXN7NNC
Microprocessors P3041NXN7NNC
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

Supplier's Site Datasheet
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5) - 568-P3041NXN7NNC - Utmel Electronic Limited
Hong Kong, China
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)
568-P3041NXN7NNC
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5) 568-P3041NXN7NNC
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - P3041NXN7NNC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
P3041NXN7NNC
Integrated Circuits (ICs) - Embedded - Microprocessors P3041NXN7NNC
QORIQ INTEGRATED PROCESSOR

QORIQ INTEGRATED PROCESSOR

Supplier's Site
Embedded - Microprocessors - P3041NXN7NNC - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
P3041NXN7NNC
Embedded - Microprocessors P3041NXN7NNC
IC MPU Q OR IQ 1.333GHZ 1295BGA

IC MPU Q OR IQ 1.333GHZ 1295BGA

Supplier's Site Datasheet
Microprocessors - P3041NXN7NNC-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
P3041NXN7NNC-ND
Microprocessors P3041NXN7NNC-ND
PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - 1028432-P3041NXN7NNC - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Embedded - Microprocessors
1028432-P3041NXN7NNC
Integrated Circuits (ICs) - Embedded - Microprocessors 1028432-P3041NXN7NNC
Win Source Part Number: 1028432-P3041NXN7NNC Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: QorIQ P3 Core Processor: PowerPC e500mc Number of Cores/Bus Width: 4 Core, 32-Bit Speed: 1.333GHz RAM Controllers: DDR3, DDR3L Graphics Acceleration: No Ethernet: 10/100/1000Mbps (5), 10Gbps (1) SATA: SATA 3Gbps (2) USB: USB 2.0 + PHY (2) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Package: Bulk Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI Standard Package: 1 Package / Case: 1295-BBGA, FCBGA Supplier Device Package: 1295-FCPBGA (37.5x37.5) Temperature Range - Operating: -40°C ~ 105°C (TA) Alternative Parts (Cross-Reference): MPC8536BVJAVLA; MPC8536ECVJAVLA; MPC8548VJAVHD; AM3894CCYG120; AM5K2E02ABDA25; AM3894CCYGA120; Fake Threat In the Open Market: 45 pct. HTSUS: 0000.00.0000 Mfr: Freescale Semiconductor Other Names: 2156-P3041NXN7NNC,NX PFREP3041NXN7NNC

Win Source Part Number: 1028432-P3041NXN7NNC
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: QorIQ P3
Core Processor: PowerPC e500mc
Number of Cores/Bus Width: 4 Core, 32-Bit
Speed: 1.333GHz
RAM Controllers: DDR3, DDR3L
Graphics Acceleration: No
Ethernet: 10/100/1000Mbps (5), 10Gbps (1)
SATA: SATA 3Gbps (2)
USB: USB 2.0 + PHY (2)
Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V
Package: Bulk
Additional Interfaces: DUART, I2C, MMC/SD, RapidIO, SPI
Standard Package: 1
Package / Case: 1295-BBGA, FCBGA
Supplier Device Package: 1295-FCPBGA (37.5x37.5)
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): MPC8536BVJAVLA; MPC8536ECVJAVLA; MPC8548VJAVHD; AM3894CCYG120; AM5K2E02ABDA25; AM3894CCYGA120;
Fake Threat In the Open Market: 45 pct.
HTSUS: 0000.00.0000
Mfr: Freescale Semiconductor
Other Names: 2156-P3041NXN7NNC,NXPFREP3041NXN7NNC

Supplier's Site Datasheet
Embedded - Microprocessors - P3041NXN7NNC - Nova Technology(HK) Co.,Ltd
Futian District, Shenzhen, China
Embedded - Microprocessors
P3041NXN7NNC
Embedded - Microprocessors P3041NXN7NNC
PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

PowerPC e500mc Microprocessor IC series 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5)

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey Win Source Electronics Nova Technology(HK) Co.,Ltd
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number P3041NXN7NNC 568-P3041NXN7NNC P3041NXN7NNC P3041NXN7NNC P3041NXN7NNC-ND 1028432-P3041NXN7NNC P3041NXN7NNC
Product Name Microprocessors PowerPC e500mc Microprocessor IC QorIQ P3 4 Core, 32-Bit 1.333GHz 1295-FCPBGA (37.5x37.5) Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Embedded - Microprocessors
Data Bus 32-Bit; 4 Core, 32-Bit 32-Bit 32-Bit 32-Bit 32-Bit; 32-Bit
Microprocessor Family PowerPC e500mc PowerPC e500mc PowerPC; PowerPC e500mc PowerPC; PowerPC e500mc PowerPC; PowerPC e500mc PowerPC
Package Type BGA; Other; 1295-BBGA, FCBGA Other; 1295-BBGA, FCBGA Other; 1295-BBGA, FCBGA BGA; P-BGA; Other; 1295-BBGA, FCBGA
Clock Speed 1333 MHz 133 MHz 1333 MHz 1333 MHz
Unlock Full Specs
to access all available technical data

Similar Products

AM1707 Sitara Processor - AM1707DZKB3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA
View Details
8 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC III
Package Type Other; 783 FC-BGA HiTCE
Clock Speed 833 MHz
View Details
 - C8231A - Rochester Electronics
Specs
Data Bus 8-Bit; 8-Bit
Package Type DIP; Other; CDIP24
View Details
5 suppliers
Secure Microprocessor Chip - DS5003 - Maxim Integrated
Specs
Architecture CISC
Data Bus 8-Bit
Features Watchdog Timer
View Details