Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 128
Delivery on production packaging - Punnet. This product is non-returnable.
Texas Instruments digital signal processors are microprocessor with an architecture optimised for the operational needs of digital signal processing.
Maximum Frequency = 150MHz
Data Bus Width = 32bit
RAM Size = 36 kB
Instruction Set Architecture = Harvard
Program Memory Size = 128 kB
Program Memory Type = Flash EEPROM
Numeric and Arithmetic Format = Fixed Point
Mounting Type = Surface Mount
Package Type = LQFP
Pin Count = 128
RS Components, Ltd. | |
---|---|
Product Category | Digital Signal Processors (DSP) |
Product Number | 7093905P |
Data Bus | 32-Bit |