SK Hynix Datasheets for DRAM Modules
DRAM memory modules are collections of DRAM cells assembled on a circuit board.
DRAM Modules: Learn more
| Product Name | Notes |
|---|---|
| Consumer DDR3(1.5V/1.35V) consumes low system power than DDR2(1.8V) using lower working voltage. SK hynix guarantees up to 2133Mbps for supporting high speed applications as Digital TV, Set-top box, Blu-ray player,... | |
| HBM (High Bandwidth Memory) is a new future memory using TSV and Wide IO technology in order to satisfy performance requirement that has increased exponentially. SK hynix will enhance product... | |
| SK hynix is introducing 20nm class DDR4 SDRAM and its memory module family, best suited for all server segments such as enterprise, high-end and scale-out server, as well as high-end... | |
| WIO2 (Wide IO 2) is the strong candidate of future mobile DRAM achieving high bandwidth (51.2GB/s, up to 68GB/s), advanced power efficiency, and small form factor. |