InnoDisk USA Corporation Datasheets for DRAM Modules
DRAM memory modules are collections of DRAM cells assembled on a circuit board.
DRAM Modules: Learn more
| Product Name | Notes |
|---|---|
| Wide Temp. Low-Profile DDR2 | |
| Features JEDEC standard 1.5V +/- 0.075V Power Supply Frequency:1066Mhz, 1333Mhz SSTL_15 Interface 8 independent internal bank 8-bit pre-fetch Burst Length: 8, 4 Average Refresh Period 7.8us On Die Termination using... | |
| Features JEDEC standard 1.8V +/- 0.1V Power Supply Frequency:400Mhz,533 Mhz, 667Mhz, 800Mhz Programmable CAS Latency: 3, 4, 5, 6 8 Banks 4-bit pre-fetch Posted CAS Burst Length: 4, 8(Interleave/nibble sequential)... | |
| Features SSTL_2 Interface 2-bit pre-fetch Double-data-rate architecture Differential clock inputs(CK and CK) Programmable Burst length (2, 4, 8) Programmable Burst type (sequential & interleave) Auto & Self refresh, 7.8us refresh... | |
| ACTICA DDR3 Registered ECC DIMM is designed according to JEDEC standard to ensure the compatibility and reliability of the memory. ACTICA DDR3 RDIMM delivers high bandwidth, with data raates currently... | |
| ACTICA provides wide range of DDR2 product with the capacities, ranging from 1GB to 8GB. The DDR2 RDIMMs are validated by the major server motherboard manufacturer to ensure the compatibility... | |
| ACTICA VLP (Very Low Profile, 18.75mm) DDR3 and DDR2 Registered ECC DIMM form factors are special design for the space constraint system which has the height restriction. At the height... |