Intel Corporation Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35I4N

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35I4N
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I4N
Embedded - FPGAs (Field Programmable Gate Array) EP4SGX110FF35I4N
IC FPGA 372 I/O 1152FBGA

IC FPGA 372 I/O 1152FBGA

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N - 918341-EP4SGX110FF35I4N - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N
918341-EP4SGX110FF35I4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N 918341-EP4SGX110FF35I4N
Manufacturer: Intel Win Source Part Number: 918341-EP4SGX110FF35 I4N Series: Stratix® IV GX Operating Temperature Range: -40°C ~ 100°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA Package: Tray Package: 1152-BBGA, FCBGA Mounting: Surface Mount Number of I/O: 372 Part Status: Obsolete Family Name: EP4SGX110 Categories: Integrated Circuits (ICs) Case / Package: 1152-FBGA (35x35) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 24 MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 918341-EP4SGX110FF35I4N
Series: Stratix® IV GX
Operating Temperature Range: -40°C ~ 100°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA
Package: Tray
Package: 1152-BBGA, FCBGA
Mounting: Surface Mount
Number of I/O: 372
Part Status: Obsolete
Family Name: EP4SGX110
Categories: Integrated Circuits (ICs)
Case / Package: 1152-FBGA (35x35)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 24
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I4N
FPGAs (Field Programmable Gate Array) EP4SGX110FF35I4N
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EP4SGX110FF35I4N-ND
FPGAs (Field Programmable Gate Array) EP4SGX110FF35I4N-ND
Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Stratix® IV GX Field Programmable Gate Array (FPGA) IC 372 9793536 105600 1152-BBGA, FCBGA

Supplier's Site Datasheet
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA - EP4SGX110FF35I4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
EP4SGX110FF35I4N
FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA EP4SGX110FF35I4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Win Source Electronics Quarktwin Technology Ltd. DigiKey Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EP4SGX110FF35I4N EP4SGX110FF35I4N 918341-EP4SGX110FF35I4N EP4SGX110FF35I4N EP4SGX110FF35I4N-ND EP4SGX110FF35I4N
Product Name Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EP4SGX110FF35I4N FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 105600 Cells 40nm Technology 0.9V 1152-Pin FC-FBGA
Supply Voltage Other Other; 0.87V ~ 0.93V
Logic Cells / Logic Blocks 105600 105600
User I/Os 372 pins 372 pins
Package Type Other; 1152-FBGA (35x35) Other; 1152-BBGA, FCBGA Other; 1152-BBGA, FCBGA Other; FC-FBGA
Unlock Full Specs
to access all available technical data

Similar Products

 - EP910DI-30 - Rochester Electronics
Specs
Package Type Other; CDIP40
View Details
5 suppliers
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details