IC CPLD 32MC 7.5NS 48TQFP
CPLD ispMACH4000ZE 32cell 172MHz TQFP48 - Programmable Logic Circuits - CPLDs
CPLD ispMACH4000ZE 32cell 172MHz TQFP48 - Programmable Logic Circuits - CPLDs
Delivery on production packaging - Punnet. This product is non-returnable.
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
IC CPLD 32MC 7.5NS 48TQFP
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 018480-LC4032ZE-7TN4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 32
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 1.7 V to 1.9 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: ispMACH 4032ZE
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 90°C (TJ)
Case / Package: 48-TQFP (7x7)
Alternative Parts (Cross-Reference): LC4032ZE-7MCN64C; LC4032ZE-7TN48I;
Introduction Date: September 21, 2000
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Lingto Electronic Limited | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | DigiKey | LIXINC Electronics Co., Limited | Win Source Electronics | |
---|---|---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | LC4032ZE-7TN48C | 8276511 | LC4032ZE-7TN48C | LC4032ZE-7TN48C | 220-1362-ND | LC4032ZE-7TN48C | 018480-LC4032ZE-7TN48C |
Product Name | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - LC4032ZE-7TN48C | |
User I/Os | 32 pins | 32 pins | 32 pins | 32 pins | |||
Propagation Delay | 7.5 ns | 7.5 ns | 7.5 ns | ||||
Macrocells | 32 | 32 | 32 | 32 | |||
Logic Cells / Logic Blocks | 2 | 2 | 2 | 2 | |||
Package Type | TQFP | QFP | QFP; Other; 48-LQFP | LFQP; Other; 48-LQFP | QFP; Other; Tray | QFP; TQFP; Other; 48-TQFP (7x7) |