IC CPLD 72MC 10NS 64VQFP
IC CPLD 72MC 10NS 64VQFP
CPLD - Complex Programmable Logic Devices 3.3V 72-mc CPLD
IC CPLD 72MC 10NS 64VQFP
Manufacturer: Xilinx Inc.
Win Source Part Number: 087672-XC9572XL-10VQ
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 52
Programmable Type: In System Programmable (min 10K program/erase cycles)
Number of Gates: 1600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 72
Family Name: XC9572XL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 64-VQFP (10x10)
Alternative Parts (Cross-Reference): XC9572XL-10VQ64C; XC9572XL-10VQ64I; XC9572XL-10VQG64I;
Introduction Date: May 01, 1996
ECCN: EAR99
Country of Origin: Japan, Philippines, Republic of Korea, Taiwan
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
CPLD, FLASH, 10NS, 100MHZ, VQFP-64; CPLD Type:FLASH; No. of Macrocells:72; No. of I/O s:52I/O s; Logic Case Style:VQFP; No. of Pins:64Pins; Frequency:100MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns; RoHS Compliant: Yes
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
LIXINC Electronics Co., Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Win Source Electronics | Newark, An Avnet Company | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|---|
Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
Product Number | XC9572XL-10VQG64C | XC9572XL-10VQG64C | XC9572XL-10VQG64C | 122-1388-ND | 087672-XC9572XL-10VQG64C | 67AC8696 | XC9572XL-10VQG64C |
Product Name | Integrated Circuits | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD - Complex Programmable Logic Devices | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - XC9572XL-10VQG64C | Cpld, Flash, 10Ns, 100Mhz, Vqfp-64; Cpld Type Amd Xilinx | CPLD 1.6K Gates 72 Macro Cells 100MHz 0.35um (CMOS) Technology 3.3V 64-Pin VTQFP |
Macrocells | 72 | 72 | 72 | ||||
System Gates | 1600 | 1600 | |||||
Logic Cells / Logic Blocks | 4 | 4 | |||||
Package Type | QFP; Other; Tray | QFP; TQFP | TQFP; Other; 64-TQFP | QFP; Other; 64-VQFP (10x10) | Other; VQFP | TQFP; Other; VTQFP | |
User I/Os | 52 pins | 52 pins |