Intel Corporation Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7N

Description
IC CPLD 64MC 7.5NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7N
CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2315-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2315-ND
CPLDs (Complex Programmable Logic Devices) 544-2315-ND
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM7064STI100-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM7064STI100-7N
IC CPLD 64MC 7.5NS 100TQFP

IC CPLD 64MC 7.5NS 100TQFP

Supplier's Site Datasheet
ALTERA EPM7064STI100-7N CPLD, MAX 7000, 64 MACROCELLS, TQFP100 - 386-EPM7064STI100-7N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM7064STI100-7N CPLD, MAX 7000, 64 MACROCELLS, TQFP100
386-EPM7064STI100-7N
ALTERA EPM7064STI100-7N CPLD, MAX 7000, 64 MACROCELLS, TQFP100 386-EPM7064STI100-7N
ALTERA EPM7064STI100-7N CPLD, MAX 7000, 64 MACROCELLS, TQFP100

ALTERA EPM7064STI100-7N CPLD, MAX 7000, 64 MACROCELLS, TQFP100

Supplier's Site
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N - 083275-EPM7064STI100-7N - Win Source Electronics
Yishun, Singapore
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N
083275-EPM7064STI100-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N 083275-EPM7064STI100-7N
Manufacturer: Altera Win Source Part Number: 083275-EPM7064STI100 -7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 68 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 4.5 V to 5.5 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM7064S Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): XCR5064C-10VQ100I; ispLSI 2064-80LTN; ispLSI 2064-80LTNI; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 90

Manufacturer: Altera
Win Source Part Number: 083275-EPM7064STI100-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 68
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 4.5 V to 5.5 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM7064S
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): XCR5064C-10VQ100I; ispLSI 2064-80LTN; ispLSI 2064-80LTNI;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 90

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP - EPM7064STI100-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP
EPM7064STI100-7N
CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP EPM7064STI100-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. DigiKey Lingto Electronic Limited Utmel Electronic Limited Win Source Electronics Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM7064STI100-7N EPM7064STI100-7N 544-2315-ND EPM7064STI100-7N 386-EPM7064STI100-7N 083275-EPM7064STI100-7N EPM7064STI100-7N
Product Name Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM7064STI100-7N CPLD, MAX 7000, 64 MACROCELLS, TQFP100 Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7064STI100-7N CPLD 1.25K Gates 64 Macro Cells 125MHz 5V 100-Pin TQFP
Operating Temperature 68 C (154 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Macrocells 64 64 64
System Gates 1250 1250 1250 1250
Logic Cells / Logic Blocks 4 4 4
Package Type QFP; TQFP; Other; 100-TQFP TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) TQFP; Other; TQFP
Unlock Full Specs
to access all available technical data

Similar Products

 - EP610DC-30 - Rochester Electronics
Specs
Package Type Other; CDIP24
View Details
4 suppliers
 - ATF1504BE - Microchip Technology, Inc.
Specs
Macrocells 64
Registers 64
Package Type Other; ['TQFP']
View Details
2 suppliers
 - ATF750CL - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 10
Registers 20
Package Type SOIC; SSOP; Other; ['TSSOP', 'PLCC', 'SOIC', 'SPDIP']
View Details