16KBit EPROM 64x256 64-Bit Reg. TSOC6 - Memory Chips - EEPROM Memory Chips
Delivery on production packaging - Tube. This product is non-returnable.
16KBit EPROM 64x256 64-Bit Reg. TSOC6 - Memory Chips - EEPROM Memory Chips
Win Source Part Number: 1355999-DS2505P+
Category: Integrated Circuits (ICs) - Memory - Memory
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Analog Devices Inc./Maxim Integrated
Package: Tube
Product Status: Active
Package / Case: 6-SMD, J-Lead
Supplier Device Package: 6-TSOC
Base Product Number: DS2505
Technology: EPROM - OTP
Mounting Type: Surface Mount
HTSUS: 8542.32.0061
REACH Status: REACH Unaffected
ECCN: EAR99
Memory Type: Non-Volatile
Memory Format: EPROM
Memory Size: 16Kbit
Memory Organization: 16K x 1
Memory Interface: 1-Wire®
Access Time: 15 µs
EPROM, 16KBIT, TSOC-6; Memory Size:16Kbit; EPROM Memory Configuration:16K x 1bit; No. of Pins:6Pins; Memory Case Style:TSOC; Supply Voltage Min:2.8V; Supply Voltage Max:6V; Operating Temperature Min:-40°C; Access Time:- RoHS Compliant: Yes
RS Components, Ltd. | Win Source Electronics | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | 7860812P | 1355999-DS2505P+ | 73Y1584 |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Eprom, 16Kbit, Tsoc-6; Memory Size Maxim Integrated/analog Devices | |
Memory Category | EEPROM | EPROM; Non-Volatile | |
Density | 16 kbits | 16 kbits | |
Bits per Word | 256 bits | ||
Package Type | TSOC | TSOC |