Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 898033-STK12C68-SF45
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: NVSRAM (Non-Volatile SRAM) Memory IC 64Kb (8K x 8) Parallel 45 ns 28-SOIC
Package: Tube
Package: 28-SOIC (0.342", 8.69mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STK12C68
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 125
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 428-3087, STK12C68-SF45-ND, STK12C68SF45
nvSRAM,8KB,45ns,5V,S
Delivery on production packaging - Tube. This product is non-returnable.
nvSRAM,8KB,45ns,5V,S
IC NVSRAM 64KBIT PARALLEL 28SOIC
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | 898033-STK12C68-SF45 | 1242994P | STK12C68-SF45 |
Product Name | Memory - SRAM - STK12C68-SF45 | Integrated Circuits (ICs) - Memory | |
Memory Category | SRAM Chip | NVRAM | Non-Volatile; SRAM Chip |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
Package Type | SOIC; 28-SOIC | SOIC | SOIC |
Access Time | 45 ns | 45 ns |