Manufacturer: Microchip Technology
Win Source Part Number: 108672-34AA02T-I/OT
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: EEPROM
Memory Size: 2Kb (256 x 8)
Access Time: 900ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.7 V to 5.5 V
Memory Format: EEPROM
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Microchipâs 34AA02/34LC02 family of devices are 2 Kbit I²C Serial EEPROMs available in a variety of package, temperature and power supply variants. These devices provide flexible write protect options, allowing for none, half or the entire array to be protected.
Memory Size = 2kbit
Interface Type = Serial-2 Wire, Serial-I2C
Package Type = SOT-23
Mounting Type = Surface Mount
Pin Count = 6
Organisation = 256 x 8 bit
Minimum Operating Supply Voltage = 1.7 V
Maximum Operating Supply Voltage = 5.5 V
Number of Bits per Word = 8bit
Length = 3.1mm
Delivery on production packaging - Reel. This product is non-returnable.
Microchipâs 34AA02/34LC02 family of devices are 2 Kbit I²C Serial EEPROMs available in a variety of package, temperature and power supply variants. These devices provide flexible write protect options, allowing for none, half or the entire array to be protected.
Memory Size = 2kbit
Interface Type = Serial-2 Wire, Serial-I2C
Package Type = SOT-23
Mounting Type = Surface Mount
Pin Count = 6
Organisation = 256 x 8 bit
Minimum Operating Supply Voltage = 1.7 V
Maximum Operating Supply Voltage = 5.5 V
Number of Bits per Word = 8bit
Length = 3.1mm
IC EEPROM 2KBIT I2C SOT23-6
EEPROM Memory IC 2Kbit I²C 400 kHz 900 ns SOT-23-6
IC EEPROM 2KBIT I2C SOT23-6
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM Memory IC 2Kb (256 x 8) I²C 400kHz 900ns SOT-23-6
EEPROM, 2KBIT, -40 TO 85DEG C; Memory Size:2Kbit; EEPROM Memory Configuration:256 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 108672-34AA02T-I/OT | 8251142P | 34AA02T-I/OT | 34AA02T-I/OT | 34AA02T-I/OT | 34AA02T-I/OTDKR-ND | 98M5457 |
Product Name | Memory - EEPROM - 34AA02T-I/OT | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Eeprom, 2Kbit, -40 To 85Deg C; Memory Size Microchip | |
Memory Category | EEPROM; EEPROM | EEPROM | EEPROM; Non-Volatile | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM | EEPROM |
Access Time | 900 ns | 900 ns | 900 ns | ||||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
Package Type | SOT-23-6 | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23 | ||
Supply Voltage | 1.7 V ~ 5.5 V | 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 1.7 V | -40degC ~ 85degC (TA) | 1.7V ~ 5.5V | 1.7V ~ 5.5V |