Renesas Electronics Corporation Memory RMLV0816BGSA-4S2#AA0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - RMLV0816BGSA-4S2#AA0-ND - DigiKey
Thief River Falls, MN, United States
SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TSOP I

SRAM Memory IC 8Mb (1M x 8, 512K x 16) Parallel 45ns 48-TSOP I

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 48TSOP I

IC SRAM 8MBIT PARALLEL 48TSOP I

Supplier's Site Datasheet
Memory - RMLV0816BGSA-4S2#AA0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM Memory IC 8Mbit Parallel 45 ns 48-TSOP I

SRAM Memory IC 8Mbit Parallel 45 ns 48-TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - RMLV0816BGSA-4S2#AA0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
RMLV0816BGSA-4S2#AA0
Integrated Circuits (ICs) - Memory - Memory RMLV0816BGSA-4S2#AA0
IC SRAM 8MBIT PARALLEL 48TSOP I

IC SRAM 8MBIT PARALLEL 48TSOP I

Supplier's Site
Integrated Circuits (ICs) - Memory - 1088690-RMLV0816BGSA-4S2#AA0 - Win Source Electronics
Yishun, Singapore
Integrated Circuits (ICs) - Memory
1088690-RMLV0816BGSA-4S2#AA0
Integrated Circuits (ICs) - Memory 1088690-RMLV0816BGSA-4S2#AA0
Win Source Part Number: 1088690-RMLV0816BGSA -4S2#AA0 Category: Integrated Circuits (ICs)>Memory Package: Tube Standard Package: 96 Mounting: SMD (SMT) Technology: SRAM Memory Type: Volatile Memory Size: 8Mb (1M x 8, 512K x 16) Access Time: 45 ns Voltage - Supply: 2.4V ~ 3.6V Package / Case: 48-TFSOP (0.724", 18.40mm Width) Supplier Device Package: 48-TSOP I Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel ECCN: 3A991B2A Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Mfr: Renesas Electronics America Inc Other Names: -1161-RMLV0816BGSA-4 S2#AA0 Base Product Number: RMLV0816

Win Source Part Number: 1088690-RMLV0816BGSA-4S2#AA0
Category: Integrated Circuits (ICs)>Memory
Package: Tube
Standard Package: 96
Mounting: SMD (SMT)
Technology: SRAM
Memory Type: Volatile
Memory Size: 8Mb (1M x 8, 512K x 16)
Access Time: 45 ns
Voltage - Supply: 2.4V ~ 3.6V
Package / Case: 48-TFSOP (0.724", 18.40mm Width)
Supplier Device Package: 48-TSOP I
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
ECCN: 3A991B2A
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Mfr: Renesas Electronics America Inc
Other Names: -1161-RMLV0816BGSA-4S2#AA0
Base Product Number: RMLV0816

Supplier's Site Datasheet
 - 1266982P - RS Components, Ltd.
Corby, Northants, United Kingdom
The RMLV Series of high performance advanced static RAMs has realized higher density, low current consumption, and offers low power standby power dissipation. Single 2.7V to 3.6V power supply. Access time: 45ns (max.). Equal access and cycle times. Common data input and output with three state output. All inputs and outputs are TTL compatible. Suitable for battery backup operation Memory Size = 8Mbit Organisation = 1024K words x 8 bit, 512K words x 16 bit Number of Words = 1024K, 512K Number of Bits per Word = 8 bit, 16 bit Maximum Random Access Time = 45ns Address Bus Width = 18 bit, 19 bit Low Power = Yes Mounting Type = Surface Mount Package Type = TSOP Pin Count = 48 Delivery on production packaging - Reel. This product is non-returnable.

The RMLV Series of high performance advanced static RAMs has realized higher density, low current consumption, and offers low power standby power dissipation.
Single 2.7V to 3.6V power supply. Access time: 45ns (max.). Equal access and cycle times. Common data input and output with three state output. All inputs and outputs are TTL compatible. Suitable for battery backup operation
Memory Size = 8Mbit
Organisation = 1024K words x 8 bit, 512K words x 16 bit
Number of Words = 1024K, 512K
Number of Bits per Word = 8 bit, 16 bit
Maximum Random Access Time = 45ns
Address Bus Width = 18 bit, 19 bit
Low Power = Yes
Mounting Type = Surface Mount
Package Type = TSOP
Pin Count = 48
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
 - 1266982 - RS Components, Ltd.
Corby, Northants, United Kingdom
The RMLV Series of high performance advanced static RAMs has realized higher density, low current consumption, and offers low power standby power dissipation. Single 2.7V to 3.6V power supply. Access time: 45ns (max.). Equal access and cycle times. Common data input and output with three state output. All inputs and outputs are TTL compatible. Suitable for battery backup operation Memory Size = 8Mbit Organisation = 1024K words x 8 bit, 512K words x 16 bit Number of Words = 1024K, 512K Number of Bits per Word = 8 bit, 16 bit Maximum Random Access Time = 45ns Address Bus Width = 18 bit, 19 bit Low Power = Yes Mounting Type = Surface Mount Package Type = TSOP Pin Count = 48

The RMLV Series of high performance advanced static RAMs has realized higher density, low current consumption, and offers low power standby power dissipation.
Single 2.7V to 3.6V power supply. Access time: 45ns (max.). Equal access and cycle times. Common data input and output with three state output. All inputs and outputs are TTL compatible. Suitable for battery backup operation
Memory Size = 8Mbit
Organisation = 1024K words x 8 bit, 512K words x 16 bit
Number of Words = 1024K, 512K
Number of Bits per Word = 8 bit, 16 bit
Maximum Random Access Time = 45ns
Address Bus Width = 18 bit, 19 bit
Low Power = Yes
Mounting Type = Surface Mount
Package Type = TSOP
Pin Count = 48

Supplier's Site
Lpsram, 8Mbit, -40 To 85Deg C; Memory Size Renesas - 23AH3418 - Newark, An Avnet Company
Chicago, IL, United States
Lpsram, 8Mbit, -40 To 85Deg C; Memory Size Renesas
23AH3418
Lpsram, 8Mbit, -40 To 85Deg C; Memory Size Renesas 23AH3418
LPSRAM, 8MBIT, -40 TO 85DEG C; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit / 1M x 8bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:45ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

LPSRAM, 8MBIT, -40 TO 85DEG C; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit / 1M x 8bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-I; No. of Pins:48Pins; Access Time:45ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number RMLV0816BGSA-4S2#AA0-ND RMLV0816BGSA-4S2#AA0 RMLV0816BGSA-4S2#AA0 RMLV0816BGSA-4S2#AA0 1088690-RMLV0816BGSA-4S2#AA0 1266982P 23AH3418
Product Name Memory Memory Memory Integrated Circuits (ICs) - Memory - Memory Integrated Circuits (ICs) - Memory Lpsram, 8Mbit, -40 To 85Deg C; Memory Size Renesas
Memory Category SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-TFSOP (0.724", 18.40mm Width) 48-TFSOP (0.724\", 18.40mm Width) TSOP TSOP-I
Supply Voltage 2.4V ~ 3.6V 3.6V; 2.4V ~ 3.6V Surface Mount 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT7803 512 x 18 synchronous FIFO memory - SN74ACT7803-15DLR - Texas Instruments
Specs
Memory Category FIFO
View Details
6 suppliers
Memories - NOR Flash - Serial NOR Flash - Quad SPI Flash - CYRS16B512-133FZMB - CYRS16B512-133FZMB - Infineon Technologies AG
Specs
Memory Category Flash
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 512000 kbits
View Details
MRAMs -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category MRAM
Package Type TSOP
View Details
16KBit, I²C BUS, Low Power Serial EEPROM - BR24S16FVM-W - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 40 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers