This is the product guarantees long time support in Industrial market. BR25H010-2C is a serial EEPROM of SPI BUS interface method.
ROHM Semiconductor USA, LLC | |
---|---|
Product Category | Memory Chips |
Product Number | BR25H010F-2LB(E2) |
Product Name | 125°C Operation SPI BUS 1Kbit (128x8bit) EEPROM |
Memory Category | EEPROM |
Data Retention | 40 years |
Endurance | 106 Write/Erase Cycles |
Operating Temperature | -40 to 125 C (-40 to 257 F) |
Density | 1 kbits |