IC EEPROM 256KBIT I2C 1MHZ 8SOIC
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
EEPROM Memory IC 256Kb (32K x 8) I²C 1MHz 450ns 8-SOIC
Manufacturer: STMicroelectronics
Win Source Part Number: 880514-M24256-DRMN8T
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: EEPROM Memory IC 256Kb (32K x 8) I²C 1 MHz 450 ns 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: M24256
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0051
Other Part Number: 497-15339-6, 497-15339-1, 497-15339-2
EEPROM Memory IC 256Kbit I²C 1 MHz 450 ns 8-SOIC
IC EEPROM 256KBIT I2C 1MHZ 8SO
EEPROM, 256KBIT, -40 TO 105DEG C; Memory Size:256Kbit; EEPROM Memory Configuration:32K x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:1.7V; RoHS Compliant: Yes
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | M24256-DRMN8TP/K | 497-15339-2-ND | 880514-M24256-DRMN8TP/K | M24256-DRMN8TP/K | M24256-DRMN8TP/K | 99AC0419 |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory - EEPROM - M24256-DRMN8TP/K | Memory | Memory | Eeprom, 256Kbit, -40 To 105Deg C; Memory Size Stmicroelectronics |
Memory Category | EEPROM; Non-Volatile | EEPROM | EEPROM | EEPROM; EEPROM | EEPROM; EEPROM | EEPROM |
Data Rate | 1 MHz | 1 MHz | ||||
Cycle Time | 5.00E6 ns | |||||
Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||
Supply Voltage | Surface Mount | 1.8V ~ 5.5V | 1.8V ~ 5.5V |