Microchip Technology, Inc. Integrated Circuits (ICs) - Memory - Memory 24LC01BT-E/OT

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8231205 - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM 1Kbit 128x8 Serial-I2C SOT23-5 - Memory Chips - EEPROM Memory Chips

EEPROM 1Kbit 128x8 Serial-I2C SOT23-5 - Memory Chips - EEPROM Memory Chips

Supplier's Site
 - 8231205P - RS Components, Ltd.
Corby, Northants, United Kingdom
EEPROM 1Kbit 128x8 Serial-I2C SOT23-5 - Memory Chips - EEPROM Memory Chips Delivery on production packaging - Reel. This product is non-returnable.

EEPROM 1Kbit 128x8 Serial-I2C SOT23-5 - Memory Chips - EEPROM Memory Chips
Delivery on production packaging - Reel. This product is non-returnable.

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - 24LC01BT-E/OT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
24LC01BT-E/OT
Integrated Circuits (ICs) - Memory - Memory 24LC01BT-E/OT
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site
IC EEPROM 1KBIT I2C SOT23-5

IC EEPROM 1KBIT I2C SOT23-5

Supplier's Site Datasheet
Memory - 24LC01BT-E/OTDKR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Supplier's Site Datasheet
Memory - 24LC01BT-E/OTTR-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Supplier's Site Datasheet
Memory - 24LC01BT-E/OTCT-ND - DigiKey
Thief River Falls, MN, United States
EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

EEPROM Memory IC 1Kb (128 x 8) I²C 400kHz 3.5µs SOT-23-5

Supplier's Site Datasheet
Memory - 24LC01BT-E/OT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5

EEPROM Memory IC 1Kbit I²C 400 kHz 3.5 µs SOT-23-5

Supplier's Site Datasheet
Yishun, Singapore
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Memory Type: Non-Volatile Memory Format: EEPROM Technology: EEPROM Memory Size: 1Kbit Memory Organization: 128 x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EEPROM
Technology: EEPROM
Memory Size: 1Kbit
Memory Organization: 128 x 8

Supplier's Site Datasheet
Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip - 92C7073 - Newark, An Avnet Company
Chicago, IL, United States
Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip
92C7073
Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip 92C7073
IC,SERIAL EEPROM,128X8,CMOS,TS OP,6PIN,PLASTIC ROHS COMPLIANT: YES

IC,SERIAL EEPROM,128X8,CMOS,TSOP,6PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip - 41AH8646 - Newark, An Avnet Company
Chicago, IL, United States
Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
41AH8646
Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip 41AH8646
EEPROM, 1KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

EEPROM, 1KBIT, I2C, 400KHZ, SOT-23-5; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:400kHz; Memory Case Style:SOT-23; No. of Pins:5Pins; Supply Voltage Min:2.5V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited DigiKey Quarktwin Technology Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8231205 24LC01BT-E/OT 24LC01BT-E/OT 24LC01BT-E/OTDKR-ND 24LC01BT-E/OT 92C7073 41AH8646
Product Name Integrated Circuits (ICs) - Memory - Memory Memory Memory Memory Integrated Circuits (ICs) Memory Memory Ic,serial Eeprom,128X8,cmos,tsop,6Pin,plastic Rohs Compliant Microchip Eeprom, 1Kbit, I2C, 400Khz, Sot-23-5; Memory Size Microchip
Memory Category EEPROM EEPROM; Non-Volatile EEPROM; EEPROM EEPROM EEPROM; EEPROM EEPROM; Non-Volatile EEPROM EEPROM
Density 1 kbits 1 kbits 1 kbits 1 kbits 1 kbits
Bits per Word 8 bits
Package Type SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SOT-23
Pins 5 5
Unlock Full Specs
to access all available technical data

Similar Products

 - 1460758 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 105 MHz
Density 128000 kbits
View Details
 - 27LS00APC - Rochester Electronics
Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; PDIP16
View Details
4 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
2KBit, SPI BUS, Serial EEPROM for Automotive (125℃ Operation) - BR25H020FJ-2C - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 100 years
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers