Manufacturer: STMicroelectronics
Win Source Part Number: 084953-PSD813F2A-90M
Packaging: Tray
Mounting: SMD (SMT)
Technology: FLASH
Memory Size: 1Mb (128K x 8)
Access Time: 90ns
Family Name: PSD813F2
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 52-PQFP (10x10)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: FLASH
Alternative Parts (Cross-Reference): PSD813F2A-90JIT; PSD813F2A-90JI; PSD813F2A-90UI;
Introduction Date: October 15, 1999
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
FLASH, 1MB, 90NS, PQFP-52; Flash Memory Type:In-System Programmable (ISP); Memory Size:1MB; Flash Memory Configuration:128K x 8bit; IC Interface Type:Serial; Memory Case Style:QFP; No. of Pins:52Pins; Clock Frequency:18MHz
Win Source Electronics | Newark, An Avnet Company | |
---|---|---|
Product Category | Memory Chips | Memory Chips |
Product Number | 084953-PSD813F2A-90MI | 56P9994 |
Product Name | Memory - Flash - PSD813F2A-90MI | Flash, 1Mb, 90Ns, Pqfp-52; Flash Memory Type Stmicroelectronics |
Memory Category | Flash; FLASH | Flash |
Access Time | 90 ns | |
Operating Temperature | -40 to 85 C (-40 to 185 F) | |
Package Type | QFP; 52-PQFP (10x10) | QFP |