Microchip Technology, Inc. 2Mb 3-3.6V SPI Serial Flash SST25LF020A

Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Mb 3-3.6V SPI Serial Flash - SST25LF020A - Microchip Technology, Inc.
Chandler, AZ, United States
2Mb 3-3.6V SPI Serial Flash
SST25LF020A
2Mb 3-3.6V SPI Serial Flash SST25LF020A
SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash technology. The splitgate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches. Additional Features Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3 Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical) Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical) Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations Packages Available– 8-lead SOIC 150 mil body widthfor SST25LF020A– 8-contact WSON (5mm x 6mm) All non-Pb (lead-free) devices are RoHS compliant

SST's serial flash family features a four-wire, SPI-compatible interface that allows for a low pin-count package occupying less board space and ultimately lowering total system costs. SST25LF020A SPI serial flash memories are manufactured with SST proprietary, high performance CMOS SuperFlash technology. The splitgate cell design and thick-oxide tunneling injector attain better reliability and manufacturability compared with alternate approaches.

Additional Features

  • Serial Interface Architecture– SPI Compatible: Mode 0 and Mode 3
  • Low Power Consumption:– Active Read Current: 7 mA (typical)– Standby Current: 8 µA (typical)
  • Flexible Erase Capability– Uniform 4 KByte sectors– Uniform 32 KByte overlay blocks
  • Fast Erase and Byte-Program:– Chip-Erase Time: 70 ms (typical)– Sector- or Block-Erase Time: 18 ms (typical)– Byte-Program Time: 14 µs (typical)
  • Auto Address Increment (AAI) Programming– Decrease total chip programming time overByte-Program operations
  • Packages Available– 8-lead SOIC 150 mil body widthfor SST25LF020A– 8-contact WSON (5mm x 6mm)
  • All non-Pb (lead-free) devices are RoHS compliant
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number SST25LF020A
Product Name 2Mb 3-3.6V SPI Serial Flash
Memory Category Flash
Data Rate 33 MHz
Data Retention 100 years
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 659797P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category NVRAM
Access Time 100 ns
Density 1000 kbits
View Details
 - MD28F020-90 - Rochester Electronics
Rochester Electronics
Specs
Memory Category Flash
Logic Family CMOS
Package Type DIP; CDIP28
View Details
5 suppliers
Space Radiation Tolerant 4GB/8GB DDR4 -  - Teledyne e2v Semiconductors
Teledyne e2v Semiconductors
Specs
Memory Category DRAM Chip
View Details
256KBit, I²C BUS, High Endurance, Low Power Serial EEPROM - BR24G256F-5 - ROHM Semiconductor GmbH
Specs
Memory Category EEPROM
Data Retention 200 years
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details