The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV020A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power.
Additional Features 2-Mbit (256-Kbit x 8) Dual voltage range operation
Low voltage, 3.0V to 3.6V, or
Standard power supply range, 5V +/-10%
Low-power CMOS operation
20 μA max standby (less than 1 μA, typical) for VCC = 3.6V
29 mW max active at 5 MHz for VCC = 3.6V
Parallel Interface
120 ns access time
High-reliability CMOS technology
2,000V ESD protection
200 mA latchup immunity
Rapid programming algorithm – 100 μs/byte (typical)
CMOS and TTL compatible inputs and outputs
JEDEC standard for LVTTL
Integrated product identification code
Industrial Temperature Range: -40°C to 85°C
Available in Green (Pb/Halide-free) Packaging Only
32-lead, Plastic J-leaded Chip Carrier (PLCC)
The Microchip AT27LV020A is a high-performance, low-power, low-voltage 2-megabit One Time Programmable EPROM organized as 256-Kbit x 8. Requiring a single power supply in the range of 3.0V to 3.6V in normal read mode operation any byte can be accessed in less than 120 ns. With typical power consumption of only 18 mW at 5 MHz and VCC = 3.3V, the AT27LV020A consumes less than one-fifth the power of a standard, 5V EPROM. Standby mode supply current is typically less than 1 μA at 3.3V making it ideal for fast, portable systems using battery power.
Additional Features
- 2-Mbit (256-Kbit x 8)
- Dual voltage range operation
- Low voltage, 3.0V to 3.6V, or
- Standard power supply range, 5V +/-10%
- Low-power CMOS operation
- 20 μA max standby (less than 1 μA, typical) for VCC = 3.6V
- 29 mW max active at 5 MHz for VCC = 3.6V
- Parallel Interface
- High-reliability CMOS technology
- 2,000V ESD protection
- 200 mA latchup immunity
- Rapid programming algorithm – 100 μs/byte (typical)
- CMOS and TTL compatible inputs and outputs
- Integrated product identification code
- Industrial Temperature Range: -40°C to 85°C
- Available in Green (Pb/Halide-free) Packaging Only
- 32-lead, Plastic J-leaded Chip Carrier (PLCC)