The DS1249 2048k Nonvolatile (NV) SRAMs are 2,097,152-bit, fully static, nonvolatile SRAMs organized as 262,144 words by 8 bits. Each NV SRAM has a self-contained lithium energy source and control circuitry which constantly monitors VCC for an out-of-tolerance condition. When such a condition occurs, the lithium energy source is utomatically switched on and write protection is unconditionally enabled to prevent data corruption. There is no limit on the number of write cycles which can be executed and no additional support circuitry is required for microprocessor interfacing.
Maxim Integrated | |
---|---|
Product Category | Memory Chips |
Product Number | DS1249Y |
Product Name | 2048k Nonvolatile SRAM |
Memory Category | NVRAM |
Operating Temperature | -40 to 85 C (-40 to 185 F) |
Density | 2048 kbits |