IC SRAM 1MBIT PARALLEL 44TSOP2
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 127678-AS7C1026B-20T
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 20ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
IC SRAM 1MBIT PARALLEL 44TSOP2
SRAM - Asynchronous Memory IC 1Mbit Parallel 20 ns 44-TSOP2
SRAM - Asynchronous Memory IC 1Mb (64K x 16) Parallel 20ns 44-TSOP2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | Karl Kruse GmbH & Co. KG | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | AS7C1026B-20TCNTR | 127678-AS7C1026B-20TCNTR | AS7C1026B-20TCNTR | AS7C1026B-20TCNTR | AS7C1026B-20TCNTR-ND | AS7C1026B-20TCNTR |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory - SRAM - AS7C1026B-20TCNTR | Memory | Memory | Memory | 1M,SRAM,64K x 16,5V,44pin TSOP II |
Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip |
Cycle Time | 20 ns | |||||
Density | 1000 kbits | 1000 kbits | 1000 kbits | 1000 kbits | ||
Supply Voltage | Surface Mount | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V |