Alliance Memory, Inc. Memory AS7C4096A-20JCNTR

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C4096A-20JCNTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mbit Parallel 20 ns 36-SOJ

Supplier's Site Datasheet
Memory - SRAM - AS7C4096A-20JCNTR - 768849-AS7C4096A-20JCNTR - Win Source Electronics
Yishun, Singapore
Memory - SRAM - AS7C4096A-20JCNTR
768849-AS7C4096A-20JCNTR
Memory - SRAM - AS7C4096A-20JCNTR 768849-AS7C4096A-20JCNTR
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768849-AS7C4096A-20J CNTR Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 36-BSOJ (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 20ns Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 36-SOJ Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 500

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768849-AS7C4096A-20JCNTR
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 36-BSOJ (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 20ns
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 36-SOJ
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 500

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C4096A-20JCNTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C4096A-20JCNTR
Integrated Circuits (ICs) - Memory - Memory AS7C4096A-20JCNTR
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site
Memory - AS7C4096A-20JCNTR-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20ns 36-SOJ

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 20ns 36-SOJ

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 36SOJ

IC SRAM 4MBIT PARALLEL 36SOJ

Supplier's Site Datasheet
4M,SRAM,512K x 8,5V,36pin SOJ - AS7C4096A-20JCNTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,512K x 8,5V,36pin SOJ
AS7C4096A-20JCNTR
4M,SRAM,512K x 8,5V,36pin SOJ AS7C4096A-20JCNTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C4096A-20JCNTR 768849-AS7C4096A-20JCNTR AS7C4096A-20JCNTR AS7C4096A-20JCNTR-ND AS7C4096A-20JCNTR AS7C4096A-20JCNTR
Product Name Memory Memory - SRAM - AS7C4096A-20JCNTR Integrated Circuits (ICs) - Memory - Memory Memory Memory 4M,SRAM,512K x 8,5V,36pin SOJ
Memory Category SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 4000 kbits 512 kbits 4000 kbits 4000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

 - 27S29DM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
4 suppliers
Memories - SRAM (Static RAM) - Asynchronous SRAM - CY62167EV30LL-45BVXI - CY62167EV30LL-45BVXI - Infineon Technologies AG
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 16000 kbits
View Details
4 suppliers
 - 1460759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category FIFO
Data Rate 50 MHz
Access Time 15 ns
View Details
SN74ALS232B 16 x 4 asynchronous FIFO memory - SN74ALS232BN - Texas Instruments
Specs
Memory Category FIFO
Package Type PDIP,SOIC
View Details
6 suppliers