IC DRAM 64MBIT PAR 54TSOP II
IC DRAM 64MBIT PAR 54TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017850-IS42S16400F-6
Packaging: Tray
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 64Mb (4M x 16)
Access Time: 5.4ns
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 54-TSOP II
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: DRAM
Max Frequency: 166MHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
SDRAM Memory IC 64Mbit Parallel 166 MHz 5.4 ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166MHz 5.4ns 54-TSOP II
SDRAM Memory IC 64Mb (4M x 16) Parallel 166 MHz 5.4 ns 54-TSOP II
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Win Source Electronics | Quarktwin Technology Ltd. | DigiKey | Nova Technology(HK) Co.,Ltd | |
---|---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | IS42S16400F-6TL | IS42S16400F-6TL | 017850-IS42S16400F-6TL | IS42S16400F-6TL | 706-1075-ND | IS42S16400F-6TL |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory - SDRAM - IS42S16400F-6TL | Memory | Memory | Memory |
Memory Category | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM Chip |
Cycle Time | 5.4 ns | |||||
Density | 64000 kbits | 64000 kbits | 64000 kbits | 64000 kbits | ||
Supply Voltage | Surface Mount | 3 V ~ 3.6 V | 3.6V; 3V ~ 3.6V | 3V ~ 3.6V |