SRAM - Dual Port, Asynchronous Memory IC 16Kbit Parallel 20 ns 64-TQFP (14x14)
IC SRAM 16KBIT PARALLEL 64TQFP
IC SRAM 16KBIT PARALLEL 64TQFP
SRAM - Dual Port, Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 64-TQFP (14x14)
Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 71421LA20PFG8 | 71421LA20PFG8 | 71421LA20PFG8 | 71421LA20PFG8-ND |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
Memory Category | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM Chip |
Access Time | 20 ns | 20 ns | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Density | 16 kbits | 16 kbits | 2 kbits |