FRAM (Ferroelectric RAM) Memory IC 64Kbit SPI 20 MHz 8-SOP
FRAM (Ferroelectric RAM) Memory IC 64Kb (8K x 8) SPI 20MHz 8-SOIC
IC FRAM 64KBIT SPI 20MHZ 8SOP
Quarktwin Technology Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips |
Product Number | MB85RS64PNF-G-JNE1 | 865-1178-ND | MB85RS64PNF-G-JNE1 |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
Memory Category | FRAM; FRAM | NVRAM; FRAM | Non-Volatile |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
Density | 64 kbits | 64 kbits |