MRAM (Magnetoresistive RAM) Memory IC 256Kb (32K x 8) SPI 40MHz 8-DFN (5x6)
Manufacturer: Everspin Technologies Inc.
Win Source Part Number: 114917-MR25H256CDF
Packaging: Tray
Mounting: SMD (SMT)
Technology: MRAM (Magnetoresistive RAM)
Memory Size: 256Kb (32K x 8)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-DFN-EP, Small Flag (5x6)
Supply Voltage - Operating: 2.7 V to 3.6 V
Memory Format: RAM
Max Frequency: 40MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 570
MRAM (Magnetoresistive RAM) Memory IC 256Kbit SPI 40 MHz 8-DFN (5x6)
IC RAM 256KBIT SPI 40MHZ 8DFN
IC RAM 256KBIT SPI 40MHZ 8DFN
DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 819-1038-ND | 114917-MR25H256CDF | MR25H256CDF | MR25H256CDF | MR25H256CDF |
Product Name | Memory | Memory - RAM - MR25H256CDF | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
Memory Category | MRAM | MRAM; RAM | RAM | Non-Volatile | RAM |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
Package Type | 8-VDFN Exposed Pad | 8-DFN-EP, Small Flag (5x6) | 8-VDFN Exposed Pad |