SDRAM Memory IC 256Mb (16M x 16) Parallel 143 MHz 5.4 ns 54-TSOP II
SDRAM Memory IC 256Mb (16M x 16) Parallel 143MHz 5.4ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 54-TSOP II
IC DRAM 256MBIT PAR 54TSOP II
Nova Technology(HK) Co.,Ltd | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | IS42S16160D-7TL-TR | IS42S16160D-7TL-TR-ND | IS42S16160D-7TL-TR | IS42S16160D-7TL-TR | IS42S16160D-7TL-TR |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Package Type | 54-TSOP (0.400", 10.16mm Width) | TSOP; 54-TSOP (0.400", 10.16mm Width) | 54-TSOP (0.400\", 10.16mm Width) | ||
Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits |