SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200MHz 700ps 66-TSOP
SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200MHz 700ps 66-TSOP
IC DRAM 256MBIT PARALLEL 66TSOP
SDRAM - DDR Memory IC 256Mbit Parallel 200 MHz 700 ps 66-TSOP
IC DRAM 256MBIT PARALLEL 66TSOP
Manufacturer: Micron Technology Inc.
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SDRAM - DDR Memory IC 256Mb (32M x 8) Parallel 200 MHz 700 ps 66-TSOP
Package: Reel - TR
Package: 66-TSSOP (0.400", 10.16mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MT46V32M8
Categories: Integrated Circuits (ICs)
Case / Package: 66-TSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0024
DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Win Source Electronics | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 557-1027-2-ND | MT46V32M8TG-5B:G TR | MT46V32M8TG-5B:G TR | MT46V32M8TG-5B:G TR | |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory - SDRAM - MT46V32M8TG-5B:G TR |
Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
Package Type | TSSOP; 66-TSSOP (0.400", 10.16mm Width) | SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) | SOP; SSOP; 66-TSOP |