IC EERAM 4KBIT I2C 1MHZ 8SOIC
IC EERAM 4KBIT I2C 1MHZ 8SOIC
EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
EEPROM, SRAM Memory IC 4Kb (512 x 8) I²C 1MHz 400ns 8-SOIC
Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | DigiKey | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 47L04T-E/SN | 47L04T-E/SN | 47L04T-E/SN | 47L04T-E/SN-ND |
Product Name | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory |
Memory Category | Non-Volatile | EERAM | EERAM | EEPROM |
Data Rate | 1 MHz | |||
Cycle Time | 1.00E6 ns | |||
Density | 4 kbits | 4 kbits | 4 kbits |