IC DRAM 512MBIT PARALLEL 60VFBGA
SDRAM - Mobile LPDDR Memory IC 512Mbit Parallel 166 MHz 5 ns 60-VFBGA (8x9)
IC DRAM 512MBIT PAR 60VFBGA
SDRAM - Mobile LPDDR Memory IC 512Mb (32M x 16) Parallel 166MHz 5ns 60-VFBGA (8x9)
Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | MT46H32M16LFBF-6 AIT:C TR | MT46H32M16LFBF-6 AIT:C TR | MT46H32M16LFBF-6 AIT:C TR | MT46H32M16LFBF-6AIT:CTR-ND |
Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM Chip |
Access Time | 5 ns | 5 ns | ||
Density | 512000 kbits | 512000 kbits | 512000 kbits | 512000 kbits |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |