IC FIFO SYNC 16KX18 10NS 64TQFP
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
IC FIFO 8KX18 LP 15NS 64QFP
Synchronous FIFO 288K (16K x 18) Uni-Directional 66.7MHz 10ns 64-TQFP (14x14)
Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 72265LA15PFI | 72265LA15PFI-ND | 72265LA15PFI | 72265LA15PFI |
Product Name | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory | FIFOs Memory |
Access Time | 10 ns | 10 ns | 10 ns | 10 ns |
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
Density | 288 kbits | 288 kbits | 288 kbits | |
Package Type | QFP | TQFP; 64-LQFP | QFP; 64-LQFP |