FLASH Memory IC 2Mbit Parallel 70 ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
FLASH Memory IC 2Mb (128K x 16) Parallel 70ns 48-TSOP
IC FLASH 2MBIT PARALLEL 48TSOP
Quarktwin Technology Ltd. | Lingto Electronic Limited | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | SST39VF200A-70-4C-EKE-T | SST39VF200A-70-4C-EKE-T | SST39VF200A-70-4C-EKE-T-ND | SST39VF200A-70-4C-EKE-T |
Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
Memory Category | Flash; FLASH | Flash; Flash | Flash | Flash; Non-Volatile |
Access Time | 70 ns | 70 ns | ||
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
Density | 2000 kbits | 2000 kbits | 2000 kbits | 2000 kbits |