Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
IC FIFO ASYNC 1KX9 12NS 32PLCC
Asynchronous FIFO 9K (1K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
IC FIFO ASYNCH 1KX9 12NS 32PLCC
Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | DigiKey | Lingto Electronic Limited | |
---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 7202LA12JG8 | 7202LA12JG8 | 7202LA12JG8-ND | 7202LA12JG8 |
Product Name | FIFOs Memory | Integrated Circuits (ICs) - Logic - FIFOs Memory | FIFOs Memory | Logic - FIFOs Memory |
Data Rate | 50 MHz | 50 MHz | 50 MHz | |
Access Time | 12 ns | 12 ns | 12 ns | 12 ns |
Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
Density | 9 kbits | 9 kbits | 9 kbits |