Thumbwheel Switches & Pushwheel Switches Thumbwheel
Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Screw
VAST STOCK CO., LIMITED | DigiKey | |
---|---|---|
Product Category | Pushwheel Switches | Pushwheel Switches |
Product Number | 332110102 | 332110102-ND |
Product Name | Thumbwheel Switches & Pushwheel Switches | Thumbwheel Switches |
Operator Style | Thumbwheel | |
Circuit Code | Binary Coded Decimal (BCD) | |
Size | Standard (General Purpose) | |
Dimensions | Rectangular - 35.31mm x 25.91mm | |
Terminal Type | Card Edge/Solder Pad with Component Mounting |