Thumbwheel Switch BCD 0.1A @ 120VAC/28VDC Panel Mount, Screw
DigiKey | |
---|---|
Product Category | Pushwheel Switches |
Product Number | CKN1866-ND |
Product Name | Thumbwheel Switches |
Operator Style | Thumbwheel |
Circuit Code | Binary Coded Decimal (BCD) |
Size | Standard (General Purpose) |
Terminal Type | Straight PC Pins |
Current | 0.1000 amps |