FOBA Laser Marking + Engraving (ALLTEC Angewandte Laserlicht Technologie GmbH) Datasheets for Machine Vision Systems

Machine vision systems are used for automated inspection and measurement in production environments.
Machine Vision Systems: Learn more

Product Name Notes
FOBA Mosaic™ is a a highly effective mark alignment function, available with software version MarkUS 2.12, and enables operators to place to-be-marked parts in any orientation within the marking...
HELP is a holistic vision-assisted laser marking process that offers part and mark validation prior and right after marking. HELP helps to avoid marking errors and is capable of validating...
Point & Shoot™ is used to manually position the marking contents on the products to be marked. The Point & Shoot™ camera system views (through the lens) on the marking...
The patented IMP high-speed camera system automatically detects work pieces and their positions and aligns the marking or engraving accordingly, ensuring precision and repeatability. IMP consistently provides premium-quality markings and...