OMRON Automation and Safety Photoelectric, Industrial E32-D11R

Description
Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber Detection Range = 1260 mm Fibre Optic Type = Plastic Terminal Type = M6 Electrical Connection = Connector IP Rating = IP67 Length = 17mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - 8209898 - RS Components, Ltd.
Corby, Northants, United Kingdom
Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber Detection Range = 1260 mm Fibre Optic Type = Plastic Terminal Type = M6 Electrical Connection = Connector IP Rating = IP67 Length = 17mm Minimum Operating Temperature = -40°C Maximum Operating Temperature = +70°C

Various formats for a wide range of applications. IP67 (IP50 E32-L25) . All fibres are 2m long black PE. Permissable bend radius 25mm min. Trim to length with the cutting tool supplied for insertion into amplifier clamping apertures. Operating temperature range -40° to +70° C. Wafer-mapping ultraslim through-beam fiber
Detection Range = 1260 mm
Fibre Optic Type = Plastic
Terminal Type = M6
Electrical Connection = Connector
IP Rating = IP67
Length = 17mm
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +70°C

Supplier's Site
Photoelectric, Industrial - Z11466-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
Z11466-ND
Photoelectric, Industrial Z11466-ND
Reflective Optical Sensor 6.693" (170mm)

Reflective Optical Sensor 6.693" (170mm)

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Fiber Optic Proximity Sensors Photoelectric Sensors
Product Number 8209898 Z11466-ND
Product Name Photoelectric, Industrial
Operation Distance 49.61 inch (1260 mm) 6.69 inch (170 mm)
Unlock Full Specs
to access all available technical data

Similar Products

M8 high-precision laser sensor - IMS.PE.M8 - Intellisense Microelectronics Ltd.
Intellisense Microelectronics Ltd.
Specs
Operation Distance 3.94 inch (100 mm)
Optical Technology Type Diffuse
Mode Light-on; Dark-on
View Details
confocalDT 2421/22 Confocal Displacement Sensor System - IFC2421MP - Micro-Epsilon Group
Specs
Operation Distance 0.0157 to 1.18 inch (0.4000 to 30 mm)
Operating Temperature 41 to 122 F (5 to 50 C)
Optical Technology Type Convergent
View Details
SMARTEYE ®, High Speed, High Intensity, Infrared LED, PNP, F1 Fiberoptic Block - PHSDF1 - Tri-Tronics Company, Inc.
Specs
Operation Distance 7 to 240 inch (178 to 6096 mm)
Operating Temperature -40 to 158 F (-40 to 70 C)
Beam Type Infrared
View Details
Ultrasonic Sensors - LL10-1AE04 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 48 inch (1219 mm)
View Details