The ZBA ZB6010 is a compact hands-free omni-directional laser scanner, that becomes a single-line laser scanner by pressing a single button. With the reserved mounting holes on the back of the scanner body, the scanner may be used as a scanning module to integrate into your hardware application.The ZB6010 scanner is a compact design to save valuable counter space.The product includes a standard holder. The high speed decoder guarantees real-time decoding and provides the best scanning performance available. Coupled with a 1400 scans/sec. and 20 line laser, this reader represents the best cost to performance ratio in the omni directional product space.
ZBA, Inc. | |
---|---|
Product Category | Barcode Scanners |
Product Number | ZB6010 |
Product Name | Desktop Omni Directional Scanner, Includes Stand |
Bar Code Scanner Type | Vertical: Counter-top |
Decoder Method | Keyboard Wedge Decoder; Integral Decoder (Stand Alone) |
Interface Options | Keyboard Connection; Serial |
Symbologies | Codabar; Code 11; Code 128; Code 39; Code 93; EAN; Interleaved 2 of 5; MSI/Plessey; UPC; Other Symbology; IATA, China Postal Code, RSS Variants |
Features | Audible or Visual 'Good Reading' Indicator; OmniDirectional |