GEEPLUS Inc. Datasheets for Electromagnets
Electromagnets use electric current to generate a magnetic field which can be turned on or off as needed. They are made from a softer iron which quickly dissipates the induced magnetism after the current is switched off.
Electromagnets: Learn more
| Product Name | Notes |
|---|---|
| Electromagnets or electrical holding magnets develop high attraction forces to flat magnetic materials. Most common versions need to be energized to develop force, like our EM series of electromagnets. The... | |
| Standard products or slightly modified version of, can be used in most applications and will perform their task to a satisfactory standard. They will complete the task, but are not... |