Serial ATA⢠provides a leading-edge solution to desktop and server storage connectivity. It supports the 1.8 Inch, 2.5 Inch, and 3.5 Inch form factors with both cabled and direct docking systems. These SATA interconnects can support 1.5Gbps. The Molex Series 47018 Serial ATA Host Receptacle is a 1.27 mm pitch SMT Right Angle Top Mount type with 0.76 µm Gold plated contacts. The Molex Series 47080 Serial ATA Shrouded Signal Plug, with Peg and Locking Latch, is Right Angle with 0.76 µm Gold plated contacts. The Molex Series 67490 is a reverse type SMT Right Angle Serial ATA Header. The Molex Series 67491 is a Through Hole Vertical Serial ATA Header. The Molex Series 87713 is a SMT Vertical Serial ATA Host Receptacle.
SATA Signal cable meets Generation 2 speed requirements
Length = 1m
Number of Populated Ways = 7
Sheath Colour = Red
Cable Type = Data
Series = SERIAL ATA
RS Components, Ltd. | |
---|---|
Product Category | Serial Cables |
Product Number | 5427365 |
Cable Length | 3.28 ft (10 dm) |