Double ended fem/fem or male/fem cable assemblies in 100mm or 200mm length. Low profile, only 5mm (.200 Inch) height. Wire is 2 mm pitch, 28 awg, 7/36 stranded, copper with PVC insulation. 4-finger contacts optimize normal insertion & withdrawal forces. TCSDs have Beryllium Copper 0.76µm Gold plated contacts. TCMDs have Phosphor Bronze Tin plated contacts. Current rating: 1A. Contact resistance: 10mΩ max. Operating temperature range: -40 to 105°C
Connector A = Female IDC 10-Pin
Connector B = Female IDC 10-Pin
Length = 200mm
Number of Populated Ways = 2X10
Sheath Colour = Grey
Cable Type = Flat
Series = TCMD
CABLE ASSY, IDC PLUG-RCPT, 20POS, 8"; Connector to Connector:IDC Plug to IDC Receptacle; No. of Positions:20Position
RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|
Product Category | Serial Cables | Cable Assemblies |
Product Number | 159543 | 83P5088 |
Product Name | Cable Assy, Idc Plug-Rcpt, 20Pos, 8; Connector To Connector Samtec | |
Cable Type | Flat Cable |