The IMC-370 series offers the most compact media converters. They can extend the 10, 100 and 1000Mbps twisted-pair network segments up to 80km over fiber technology. Supporting both 10/100/1000Mbps auto negotiation on the copper port and 1000Mbps full-duplex on the fiber port, the IMC-370 series serves as a media and data rate converter. The IMC-370I supports plug-n-play functionality and auto negotiation and AutoCross operation. It can be powered by AC/DC power, dual USB cable, or be installed in a centralize-powered media converter chassis.
Advantech | |
---|---|
Product Category | Network Media Converters |
Product Number | IMC-370-SE-PS |
Product Name | Mini Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as MiniMc 856-10732) |
Operating Temperature | -25 to 70 C (-13 to 158 F) |