Advantech Mini Media Converter, 100Mbps, Single mode 1310nm, 40km, SC (also known as MiniMc 854-10625) IMC-350-SE

Description
The IMC-350 series is the most compact media converters. They can extend the 10 and 100Mbps twisted-pair network segments up to 80km over fiber technology. Supporting both 10/100 auto negotiation on the copper port and also 100Mbps full-duplex on the fiber port, the IMC-350 series serves as media and data rate converter. With a variety of model types in terms of its play-n-plug feature and multiple powering options, the IMC-350 series is easy and convenient for any applications. The IMC-350I series is in industrial grade and can operate in wide temperature. The multiple powering options including IEEE 802.3af Power-over-Ethernet standard allow IMC-350I series to function as a power device. Its AC adapter and USB connectivity offer an unsurpassed flexibility for a variety of installation needs. Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) (IMC-350-SFP) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design that supports an extended operating temperature(IMC-350I series) Metal enclosure with compact size
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Media Converter, 100Mbps, Single mode 1310nm, 40km, SC (also known as MiniMc 854-10625) - IMC-350-SE - Advantech
Cincinnati, OHIO, United States
Mini Media Converter, 100Mbps, Single mode 1310nm, 40km, SC (also known as MiniMc 854-10625)
IMC-350-SE
Mini Media Converter, 100Mbps, Single mode 1310nm, 40km, SC (also known as MiniMc 854-10625) IMC-350-SE
The IMC-350 series is the most compact media converters. They can extend the 10 and 100Mbps twisted-pair network segments up to 80km over fiber technology. Supporting both 10/100 auto negotiation on the copper port and also 100Mbps full-duplex on the fiber port, the IMC-350 series serves as media and data rate converter. With a variety of model types in terms of its play-n-plug feature and multiple powering options, the IMC-350 series is easy and convenient for any applications. The IMC-350I series is in industrial grade and can operate in wide temperature. The multiple powering options including IEEE 802.3af Power-over-Ethernet standard allow IMC-350I series to function as a power device. Its AC adapter and USB connectivity offer an unsurpassed flexibility for a variety of installation needs. Centralized powered IMC-318I chassis Supports Link Fault Pass Through functionality (LFPT) (IMC-350-SFP) IEEE802.3af compliant (IMC-350I series as PoE-PD) Industrial grade design that supports an extended operating temperature(IMC-350I series) Metal enclosure with compact size

The IMC-350 series is the most compact media converters. They can extend the 10 and 100Mbps twisted-pair network segments up to 80km over fiber technology. Supporting both 10/100 auto negotiation on the copper port and also 100Mbps full-duplex on the fiber port, the IMC-350 series serves as media and data rate converter. With a variety of model types in terms of its play-n-plug feature and multiple powering options, the IMC-350 series is easy and convenient for any applications. The IMC-350I series is in industrial grade and can operate in wide temperature. The multiple powering options including IEEE 802.3af Power-over-Ethernet standard allow IMC-350I series to function as a power device. Its AC adapter and USB connectivity offer an unsurpassed flexibility for a variety of installation needs.

  • Centralized powered IMC-318I chassis
  • Supports Link Fault Pass Through functionality (LFPT) (IMC-350-SFP)
  • IEEE802.3af compliant (IMC-350I series as PoE-PD)
  • Industrial grade design that supports an extended operating temperature(IMC-350I series)
  • Metal enclosure with compact size
Supplier's Site Datasheet

Technical Specifications

  Advantech
Product Category Network Media Converters
Product Number IMC-350-SE
Product Name Mini Media Converter, 100Mbps, Single mode 1310nm, 40km, SC (also known as MiniMc 854-10625)
Unlock Full Specs
to access all available technical data

Similar Products