Southwire Company, LLC Coaxial Cable 9910550608

Description
RG59/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE TYPE I PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 30 STRANDS CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 17.3 PF/FT LENGTH IN METERS - UOM M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cable - 9910550608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910550608
Coaxial Cable 9910550608
RG59/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE TYPE I PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 30 STRANDS CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 17.3 PF/FT LENGTH IN METERS - UOM M
  • RG59/U, AWM 1354, UL CL2 TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.242 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • TYPE I PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 30 STRANDS CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • NOMINAL CAPACITANCE 17.3 PF/FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet
Coaxial Cable - 9910550608 - Southwire Company, LLC
Carrollton, GA, USA
Coaxial Cable
9910550608
Coaxial Cable 9910550608
RG59/U, AWM 1354, UL CL2 TYPE 1000 FT 304.8 LENGTH IN METERS 0.242 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL FOAMED POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE TYPE I PVC JACKET MATERIAL BLACK JACKET COLOR BARE COPPER BRAID SHIELD MATERIAL 7 X 30 STRANDS CONDUCTOR CONSTRUCTION 75 OHM NOMINAL IMPEDANCE SIGNAL[R] BRAND NOMINAL CAPACITANCE 17.3 PF/FT LENGTH IN METERS - UOM M
  • RG59/U, AWM 1354, UL CL2 TYPE
  • 1000 FT
  • 304.8 LENGTH IN METERS
  • 0.242 INCH OUTER DIAMETER
  • BARE COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • FOAMED POLYETHYLENE INSULATION MATERIAL
  • 22 AWG CONDUCTOR SIZE
  • TYPE I PVC JACKET MATERIAL
  • BLACK JACKET COLOR
  • BARE COPPER BRAID SHIELD MATERIAL
  • 7 X 30 STRANDS CONDUCTOR CONSTRUCTION
  • 75 OHM NOMINAL IMPEDANCE
  • SIGNAL[R] BRAND
  • NOMINAL CAPACITANCE 17.3 PF/FT
  • LENGTH IN METERS - UOM M
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category Network Cables
Product Number 9910550608
Product Name Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

PICMates 75 Ohm Coaxial Cable - V76261 - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Coaxial
Standards / Certifications RoHS; MIL-SPEC; FAA Flammability Requirements FAR part 23 and 25
View Details
Serial Digital Coax, RG6, 18 AWG Solid BC, Foil + Braid, CMR - VSD2001 - Belden Inc.
Specs
Cable Type Coaxial; Triaxial
Standards / Certifications RoHS; CSA Mark; UL Recognized Component Mark (US and Canadian); China RoHS II (GB/T 26572-2011)
View Details
Kinetix 6000M network cable - 2090-CNSSPSS-AA07 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Application Networking
View Details