Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Cable Assembly Coaxial U.FL (UMCC), AMC to SMA 1.13mm OD Coaxial Cable 3.937" (100.00mm)
CBL ASSY AMC-SMA JACK-PLG 3.937"
RF Cable Assemblies SMA Jack-AMC RA Plug 113mm Cable, 100mm
COAXIAL CABLE ASSEMBLY, 1.13MM, 100MM, BLACK; Connector Type A:AMC Right Angle Plug; Connector Type B:SMA Bulkhead Jack; Coaxial Cable Type:1.13mm; Impedance:50ohm; Cable Length - Imperial:4"; Cable Length - Metric:102mm RoHS Compliant: Yes
Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 336303-12-0100 | ACX1881-ND | 336303-12-0100 | 336303-12-0100 | 57T9527 |
Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cable Assembly, 1.13Mm, 100Mm, Black; Connector Type A Amphenol Rf |
Application | RF | RF | RF | ||
Cable Length | 0.3283 ft (1 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1.0000 dm) | 0.3281 ft (1 dm) | 0.3346 ft (1.02 dm) |
Gender | Male-Female | ||||
Cable Type | Coaxial | Coaxial | Coaxial |