Cable Assembly Coaxial BNC to SMA RG-316 39.4" (1.0m) 3.3'
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assemblies BNC STR Plug/SMA STR Plug CBL 1.00 Meters
CBL ASSY BNC-SMA PLUG-PLUG 3.3'
RF COAX CABLE, RG316, SMA PLUG-BNC, 1M, TRANS; Connector Type A:SMA Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m RoHS Compliant: Yes
DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | ACX2494-ND | 245101-01-M1.00 | 245101-01-M1.00 | 245101-01-M1.00 | 78X4584 |
Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Rg316, Sma Plug-Bnc, 1M, Trans; Connector Type A Amphenol Rf |
Application | RF | RF | RF | RF | |
Cable Type | Coaxial | Coaxial | |||
Cable Length | 3.28 ft (10.01 dm) | 3.28 ft (10 dm) | 3.28 ft (10 dm) | 3.28 ft (10.01 dm) | 3.28 ft (10 dm) |
Connector Type | BNC | BNC; SMA Straight Plug |