N DIRECT SOLDER PLUG TO N DIRECT SOLDER PLUG, USING 0.141 SEMI-RIGID HAND CONFORMABLE CABLE, VARIOUS LENGTH
Manufacturer: AMPHENOL
Win Source Part Number: 905538-175101-R2-11.
Features: Cable Assembly Coaxial N-Type to N-Type Hand Formable .141 11.000" (279.40mm)
Package: Bulk
Family Name: 175101
Categories: Cable Assemblies
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8544.20.0000
CBL ASSY NTYPE PLUG TO PLUG 11"
RF Cable Assemblies N St Plug-N St Plug UT-141C-FORM 11in
Cable Assembly Coaxial N-Type to N-Type Hand Formable .141 11.000" (279.40mm)
CABLE ASSEMBLY, RF, N STRAIGHT PLUG, 11"; Connector Type A:N Type Straight Plug; Connector Type B:N Type Straight Plug; Coaxial Cable Type:0.141 Conformable; Impedance:50ohm; Cable Length - Imperial:11"; Cable Length - Metric:279mm RoHS Compliant: Yes
Richardson RFPD | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|---|
Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
Product Number | 175101-R2-11.00 | 905538-175101-R2-11.00 | 175101-R2-11.00 | 175101-R2-11.00 | 175101-R2-11.00-ND | 93T6884 |
Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) - 175101-R2-11.00 | Cable Assemblies - Coaxial Cables (RF) | RF Cable Assemblies | Coaxial Cables (RF) | Cable Assembly, Rf, N Straight Plug, 11; Connector Type A Amphenol Rf |
Application | RF | RF | RF | |||
Cable Length | 0.9167 ft (2.79 dm) | 0.9167 ft (2.79 dm) | 0.9167 ft (2.79 dm) | 0.9167 ft (2.79 dm) | 0.9154 ft (2.79 dm) | |
Gender | Male-Male | |||||
Product Type | 0.141 Conformable Semi Rigid |