RF Cable Assemblies AMC RAPLG JMP 1.37MM 500MM GRY U.FL COMP
CBL ASSY U.FL UMCC PLG-PL 19.69"
VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|
Product Category | Cable Assemblies | Cable Assemblies |
Product Number | A-1PA-137-500G2 | A-1PA-137-500G2 |
Product Name | RF Cable Assemblies | Cable Assemblies - Coaxial Cables (RF) |
Application | RF | |
Product Type | 1.37 mm Coax | |
Cable Type | Coaxial |